Vishay Precision Group Chip Resistor - Surface Mount MCA1206MD1004BP500

Description
RES 1M OHM 0.1% 0.52W 1206
Request a Quote Datasheet
Description
RES 1M OHM 0.1% 0.52W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MCA1206MD1004BP500CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCA1206MD1004BP500CT-ND
Chip Resistor - Surface Mount 749-MCA1206MD1004BP500CT-ND
RES 1M OHM 0.1% 0.52W 1206

RES 1M OHM 0.1% 0.52W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCA1206MD1004BP500DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCA1206MD1004BP500DKR-ND
Chip Resistor - Surface Mount 749-MCA1206MD1004BP500DKR-ND
RES 1M OHM 0.1% 0.52W 1206

RES 1M OHM 0.1% 0.52W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCA1206MD1004BP500TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCA1206MD1004BP500TR-ND
Chip Resistor - Surface Mount 749-MCA1206MD1004BP500TR-ND
Chip Resistor

Chip Resistor

Buy Now Datasheet
Res, 1M, 0.1%, 0.4W, Thin Film, 1206; Resistance Vishay - 06AJ9217 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 0.1%, 0.4W, Thin Film, 1206; Resistance Vishay
06AJ9217
Res, 1M, 0.1%, 0.4W, Thin Film, 1206; Resistance Vishay 06AJ9217
RES, 1M, 0.1%, 0.4W, THIN FILM, 1206; Resistance:1Mohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 1M, 0.1%, 0.4W, THIN FILM, 1206; Resistance:1Mohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-MCA1206MD1004BP500CT-ND 06AJ9217
Product Name Chip Resistor - Surface Mount Res, 1M, 0.1%, 0.4W, Thin Film, 1206; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 1614973-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details