Vishay Intertechnology, Inc. Connectors,Interconnects MCA1206MC3308FP500

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Resistance (Ohms): 16.2k Tolerance: ±20% Power Rating(s): Not Required W Temperature Coefficient: C0G, NP0 Voltage Rating: 600V Application: CapSense Height: 0.100" (2.53mm) Length: 0.50' (152.4mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Resistance (Ohms): 16.2k Tolerance: ±20% Power Rating(s): Not Required W Temperature Coefficient: C0G, NP0 Voltage Rating: 600V Application: CapSense Height: 0.100" (2.53mm) Length: 0.50' (152.4mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Resistance (Ohms): 16.2k Tolerance: ±20% Power Rating(s): Not Required W Temperature Coefficient: C0G, NP0 Voltage Rating: 600V Application: CapSense Height: 0.100" (2.53mm) Length: 0.50' (152.4mm)

Manufacturer: AMIS
Category: Connectors,Interconnects
Resistance (Ohms): 16.2k
Tolerance: ±20%
Power Rating(s): Not Required W
Temperature Coefficient: C0G, NP0
Voltage Rating: 600V
Application: CapSense
Height: 0.100" (2.53mm)
Length: 0.50' (152.4mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Inner square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 8006Q1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details