Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCA12060D9760BP100

Description
976 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
976 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MCA12060D9760BP100-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCA12060D9760BP100-ND
Chip Resistor - Surface Mount MCA12060D9760BP100-ND
976 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film

976 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Mca 1206-25 0.1% P1 976R Vishay - 64P4181 - Newark, An Avnet Company
Chicago, IL, United States
Mca 1206-25 0.1% P1 976R Vishay
64P4181
Mca 1206-25 0.1% P1 976R Vishay 64P4181
MCA 1206-25 0.1% P1 976R

MCA 1206-25 0.1% P1 976R

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number MCA12060D9760BP100-ND 64P4181
Product Name Chip Resistor - Surface Mount Mca 1206-25 0.1% P1 976R Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 976 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614937-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4530 ohms
View Details
4 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers