Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCA12060D9091BP500

Description
9.09 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
9.09 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 231239679092-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
231239679092-ND
Chip Resistor - Surface Mount 231239679092-ND
9.09 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film

9.09 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Mca 1206-25 0.1% P5 9K09 Vishay - 64P4147 - Newark, An Avnet Company
Chicago, IL, United States
Mca 1206-25 0.1% P5 9K09 Vishay
64P4147
Mca 1206-25 0.1% P5 9K09 Vishay 64P4147
MCA 1206-25 0.1% P5 9K09

MCA 1206-25 0.1% P5 9K09

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 231239679092-ND 64P4147
Product Name Chip Resistor - Surface Mount Mca 1206-25 0.1% P5 9K09 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details