Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCA12060D7872BP100

Description
78.7 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
78.7 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MCA12060D7872BP100-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCA12060D7872BP100-ND
Chip Resistor - Surface Mount MCA12060D7872BP100-ND
78.7 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film

78.7 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Mca 1206-25 0.1% P1 78K7 Vishay - 64P4085 - Newark, An Avnet Company
Chicago, IL, United States
Mca 1206-25 0.1% P1 78K7 Vishay
64P4085
Mca 1206-25 0.1% P1 78K7 Vishay 64P4085
MCA 1206-25 0.1% P1 78K7

MCA 1206-25 0.1% P1 78K7

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number MCA12060D7872BP100-ND 64P4085
Product Name Chip Resistor - Surface Mount Mca 1206-25 0.1% P1 78K7 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176073-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1020 ohms
View Details
4 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details