Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCA12060D7500BP100

Description
750 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
750 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MCA12060D7500BP100-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCA12060D7500BP100-ND
Chip Resistor - Surface Mount MCA12060D7500BP100-ND
750 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film

750 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Mca 1206-25 0.1% P1 750R Vishay - 64P4063 - Newark, An Avnet Company
Chicago, IL, United States
Mca 1206-25 0.1% P1 750R Vishay
64P4063
Mca 1206-25 0.1% P1 750R Vishay 64P4063
MCA 1206-25 0.1% P1 750R

MCA 1206-25 0.1% P1 750R

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number MCA12060D7500BP100-ND 64P4063
Product Name Chip Resistor - Surface Mount Mca 1206-25 0.1% P1 750R Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details