Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCA12060D5901BP500

Description
5.9 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
5.9 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 231239675902-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
231239675902-ND
Chip Resistor - Surface Mount 231239675902-ND
5.9 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film

5.9 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Mca 1206-25 0.1% P5 5K9 Vishay - 64P3984 - Newark, An Avnet Company
Chicago, IL, United States
Mca 1206-25 0.1% P5 5K9 Vishay
64P3984
Mca 1206-25 0.1% P5 5K9 Vishay 64P3984
MCA 1206-25 0.1% P5 5K9

MCA 1206-25 0.1% P5 5K9

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 231239675902-ND 64P3984
Product Name Chip Resistor - Surface Mount Mca 1206-25 0.1% P5 5K9 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details