Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCA12060D4990BP500

Description
499 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
499 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 231239674991-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
231239674991-ND
Chip Resistor - Surface Mount 231239674991-ND
499 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film

499 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCA12060D4990BP500 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCA12060D4990BP500
Chip Resistor - Surface Mount MCA12060D4990BP500
RES 499 OHM 0.1% 1/4W 1206

RES 499 OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Mca 1206-25 0.1% P5 499R Vishay - 64P3917 - Newark, An Avnet Company
Chicago, IL, United States
Mca 1206-25 0.1% P5 499R Vishay
64P3917
Mca 1206-25 0.1% P5 499R Vishay 64P3917
MCA 1206-25 0.1% P5 499R

MCA 1206-25 0.1% P5 499R

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 231239674991-ND MCA12060D4990BP500 64P3917
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Mca 1206-25 0.1% P5 499R Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 499 ohms 499 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614882-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1910 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573282 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 220 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD6043FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details