Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCA12060D4870BP500

Description
487 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
487 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 231239674871-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
231239674871-ND
Chip Resistor - Surface Mount 231239674871-ND
487 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film

487 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Mca 1206-25 0.1% P5 487R Vishay - 64P3910 - Newark, An Avnet Company
Chicago, IL, United States
Mca 1206-25 0.1% P5 487R Vishay
64P3910
Mca 1206-25 0.1% P5 487R Vishay 64P3910
MCA 1206-25 0.1% P5 487R

MCA 1206-25 0.1% P5 487R

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 231239674871-ND 64P3910
Product Name Chip Resistor - Surface Mount Mca 1206-25 0.1% P5 487R Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 487 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614422-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 178000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details