Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCA12060D4751BP500

Description
4.75 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
4.75 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 231239674752-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
231239674752-ND
Chip Resistor - Surface Mount 231239674752-ND
4.75 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film

4.75 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Mca 1206-25 0.1% P5 4K75 Vishay - 64P3903 - Newark, An Avnet Company
Chicago, IL, United States
Mca 1206-25 0.1% P5 4K75 Vishay
64P3903
Mca 1206-25 0.1% P5 4K75 Vishay 64P3903
MCA 1206-25 0.1% P5 4K75

MCA 1206-25 0.1% P5 4K75

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 231239674752-ND 64P3903
Product Name Chip Resistor - Surface Mount Mca 1206-25 0.1% P5 4K75 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573150 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 4.7 ohms
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers