Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCA12060D3000BP500

Description
300 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
300 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 231239673001-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
231239673001-ND
Chip Resistor - Surface Mount 231239673001-ND
300 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film

300 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCA12060D3000BP500 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCA12060D3000BP500
Chip Resistor - Surface Mount MCA12060D3000BP500
RES 300 OHM 0.1% 1/4W 1206

RES 300 OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Mca 1206-25 0.1% P5 300R Vishay - 64P3749 - Newark, An Avnet Company
Chicago, IL, United States
Mca 1206-25 0.1% P5 300R Vishay
64P3749
Mca 1206-25 0.1% P5 300R Vishay 64P3749
MCA 1206-25 0.1% P5 300R

MCA 1206-25 0.1% P5 300R

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 231239673001-ND MCA12060D3000BP500 64P3749
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Mca 1206-25 0.1% P5 300R Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 300 ohms 300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1260438 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details