Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCA12060D2400BP500

Description
240 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
240 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 231239672401-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
231239672401-ND
Chip Resistor - Surface Mount 231239672401-ND
240 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film

240 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Mca 1206-25 0.1% P5 240R Vishay - 64P3675 - Newark, An Avnet Company
Chicago, IL, United States
Mca 1206-25 0.1% P5 240R Vishay
64P3675
Mca 1206-25 0.1% P5 240R Vishay 64P3675
MCA 1206-25 0.1% P5 240R

MCA 1206-25 0.1% P5 240R

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 231239672401-ND 64P3675
Product Name Chip Resistor - Surface Mount Mca 1206-25 0.1% P5 240R Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1278363 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details