Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCA12060D2150BP500

Description
215 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
215 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 231239672151-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
231239672151-ND
Chip Resistor - Surface Mount 231239672151-ND
215 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film

215 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCA12060D2150BP500 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCA12060D2150BP500
Chip Resistor - Surface Mount MCA12060D2150BP500
RES 215 OHM 0.1% 1/4W 1206

RES 215 OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Mca 1206-25 0.1% P5 215R Vishay - 64P3641 - Newark, An Avnet Company
Chicago, IL, United States
Mca 1206-25 0.1% P5 215R Vishay
64P3641
Mca 1206-25 0.1% P5 215R Vishay 64P3641
MCA 1206-25 0.1% P5 215R

MCA 1206-25 0.1% P5 215R

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 231239672151-ND MCA12060D2150BP500 64P3641
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Mca 1206-25 0.1% P5 215R Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 215 ohms 215 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R162JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers