Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCA12060D1370BP500

Description
137 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
137 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 231239671371-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
231239671371-ND
Chip Resistor - Surface Mount 231239671371-ND
137 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film

137 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Mca 1206-25 0.1% P5 137R Vishay - 64P3506 - Newark, An Avnet Company
Chicago, IL, United States
Mca 1206-25 0.1% P5 137R Vishay
64P3506
Mca 1206-25 0.1% P5 137R Vishay 64P3506
MCA 1206-25 0.1% P5 137R

MCA 1206-25 0.1% P5 137R

Supplier's Site
Chip Resistor - Surface Mount - MCA12060D1370BP500 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCA12060D1370BP500
Chip Resistor - Surface Mount MCA12060D1370BP500
RES 137 OHM 0.1% 1/4W 1206

RES 137 OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 231239671371-ND 64P3506 MCA12060D1370BP500
Product Name Chip Resistor - Surface Mount Mca 1206-25 0.1% P5 137R Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 137 ohms 137 ohms
Unlock Full Specs
to access all available technical data