Vishay Intertechnology, Inc. Chip Resistor - Surface Mount - MCA12060C2009FP500 MCA12060C2009FP500

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1046224-MCA12060C200 9FP500 Voltage Rating: 200 V Mounting: SMD (SMT) Temperature Coefficient: 50 ppm/°C Composition: Thin Film Height: 650 µm Resistance: 20 Ω Power Rating: 400 mW Categories: Chip Resistor - Surface Mount Case / Package: 1206 Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C
Request a Quote Datasheet
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1046224-MCA12060C200 9FP500 Voltage Rating: 200 V Mounting: SMD (SMT) Temperature Coefficient: 50 ppm/°C Composition: Thin Film Height: 650 µm Resistance: 20 Ω Power Rating: 400 mW Categories: Chip Resistor - Surface Mount Case / Package: 1206 Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MCA12060C2009FP500 - 1046224-MCA12060C2009FP500 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MCA12060C2009FP500
1046224-MCA12060C2009FP500
Chip Resistor - Surface Mount - MCA12060C2009FP500 1046224-MCA12060C2009FP500
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1046224-MCA12060C200 9FP500 Voltage Rating: 200 V Mounting: SMD (SMT) Temperature Coefficient: 50 ppm/°C Composition: Thin Film Height: 650 µm Resistance: 20 Ω Power Rating: 400 mW Categories: Chip Resistor - Surface Mount Case / Package: 1206 Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1046224-MCA12060C2009FP500
Voltage Rating: 200 V
Mounting: SMD (SMT)
Temperature Coefficient: 50 ppm/°C
Composition: Thin Film
Height: 650 µm
Resistance: 20 Ω
Power Rating: 400 mW
Categories: Chip Resistor - Surface Mount
Case / Package: 1206
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -55 °C

Buy Now
Thin Film Resistors - SMD MCA 1206-50 1% P5 20R Product overview: MCA12060C2009FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCA12060C2009FP50 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD MCA 1206-50 1% P5 20R Product overview: MCA12060C2009FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCA12060C2009FP500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 1046224-MCA12060C2009FP500 52-MCA12060C2009FP500
Product Name Chip Resistor - Surface Mount - MCA12060C2009FP500 SMD Resistor
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20 ohms 20 ohms
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.4000 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers