Vishay Intertechnology, Inc. Through Hole Resistors MBX270K00A

Description
270 kOhms ±0.05% 0.3W Through Hole Resistor Radial Metal Foil
Request a Quote Datasheet
Description
270 kOhms ±0.05% 0.3W Through Hole Resistor Radial Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MBX270K00A-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MBX270K00A-ND
Through Hole Resistors MBX270K00A-ND
270 kOhms ±0.05% 0.3W Through Hole Resistor Radial Metal Foil

270 kOhms ±0.05% 0.3W Through Hole Resistor Radial Metal Foil

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number MBX270K00A-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging Radial
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614510-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details