DIODE SCHOTTKY 40V 3A DO214AB Product overview: MBRS340TR from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRS340TR can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 121336-MBRS340TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 525mV @ 3A
Current - Reverse Leakage @ Vr: 2mA @ 40V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SMC
Speed(Frequency): Fast Recovery = 200mA (Io)
Diode Schottky 40V 3A Surface Mount DO-214AB (SMC)
DIODE SCHOTTKY 40V 3A DO214AB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Rectifiers |
| Product Number | 280-MBRS340TR | 121336-MBRS340TR | MBRS340TR-ND | MBRS340TR |
| Product Name | Schottky 40V 3A Diode and Rectifier | Diodes, Rectifiers - Single - MBRS340TR | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | SMC |