Vishay Intertechnology, Inc. Schottky 20 V 3 A 820 A Diode and Rectifier MBRS320TRPBF

Description
VISHAY MBRS320TRPBF Small Signal Schottky Diode, Single, 20 V, 3 A, 360 mV, 820 A, 150 C Product overview: MBRS320TRPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20 V, 3 A, 820 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20 V, 3 A, 820 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRS320TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
VISHAY MBRS320TRPBF Small Signal Schottky Diode, Single, 20 V, 3 A, 360 mV, 820 A, 150 C Product overview: MBRS320TRPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20 V, 3 A, 820 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20 V, 3 A, 820 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRS320TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 20 V 3 A 820 A Diode and Rectifier - 280-MBRS320TRPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20 V 3 A 820 A Diode and Rectifier
280-MBRS320TRPBF
Schottky 20 V 3 A 820 A Diode and Rectifier 280-MBRS320TRPBF
VISHAY MBRS320TRPBF Small Signal Schottky Diode, Single, 20 V, 3 A, 360 mV, 820 A, 150 C Product overview: MBRS320TRPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20 V, 3 A, 820 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20 V, 3 A, 820 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRS320TRPBF can be used for catalog matching and distributor lookup.

VISHAY MBRS320TRPBF Small Signal Schottky Diode, Single, 20 V, 3 A, 360 mV, 820 A, 150 C Product overview: MBRS320TRPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20 V, 3 A, 820 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20 V, 3 A, 820 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRS320TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MBRS320TRPBF - 221091-MBRS320TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBRS320TRPBF
221091-MBRS320TRPBF
Diodes, Rectifiers - Single - MBRS320TRPBF 221091-MBRS320TRPBF
Manufacturer: Vishay Win Source Part Number: 221091-MBRS320TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 450mV @ 3A Current - Reverse Leakage @ Vr: 500μA @ 20V Capacitance @ Vr, F: 360pF @ 5V, 1MHz Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SMB Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 221091-MBRS320TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 450mV @ 3A
Current - Reverse Leakage @ Vr: 500μA @ 20V
Capacitance @ Vr, F: 360pF @ 5V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-MBRS320TRPBF 221091-MBRS320TRPBF
Product Name Schottky 20 V 3 A 820 A Diode and Rectifier Diodes, Rectifiers - Single - MBRS320TRPBF
Package Tape and Reel SMB; SMB
RoHS Compliant RoHS
IO 3 amps
Unlock Full Specs
to access all available technical data