Vishay Intertechnology, Inc. Single Diodes MBRF760-E3/45

Description
Diode Schottky 60V 7.5A Through Hole ITO-220AC
Request a Quote Datasheet
Description
Diode Schottky 60V 7.5A Through Hole ITO-220AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - MBRF760-E3/45-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRF760-E3/45-ND
Single Diodes MBRF760-E3/45-ND
Diode Schottky 60V 7.5A Through Hole ITO-220AC

Diode Schottky 60V 7.5A Through Hole ITO-220AC

Buy Now Datasheet
Diodes, Rectifiers - Single - MBRF760-E3/45 - 132102-MBRF760-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBRF760-E3/45
132102-MBRF760-E3/45
Diodes, Rectifiers - Single - MBRF760-E3/45 132102-MBRF760-E3/45
Manufacturer: Vishay Win Source Part Number: 132102-MBRF760-E3/45 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 7.5A Voltage - Forward (Vf) (Max) @ If: 750mV @ 7.5A Current - Reverse Leakage @ Vr: 500μA @ 60V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: ITO-220AC Speed(Frequency): Fast Recovery = 200mA (Io)

Manufacturer: Vishay
Win Source Part Number: 132102-MBRF760-E3/45
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 7.5A
Voltage - Forward (Vf) (Max) @ If: 750mV @ 7.5A
Current - Reverse Leakage @ Vr: 500μA @ 60V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: ITO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)

Buy Now Datasheet
Schottky 60V 7.5A Diode and Rectifier - 280-MBRF760-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 7.5A Diode and Rectifier
280-MBRF760-E3/45
Schottky 60V 7.5A Diode and Rectifier 280-MBRF760-E3/45
DIODE SCHOTTKY 60V 7.5A ITO220AC Product overview: MBRF760-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 7.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 7.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRF760-E3/45 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 7.5A ITO220AC Product overview: MBRF760-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 7.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 7.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRF760-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRF760-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRF760-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers MBRF760-E3/45
DIODE SCHOTTKY 60V 7.5A ITO220AC

DIODE SCHOTTKY 60V 7.5A ITO220AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Rectifiers
Product Number MBRF760-E3/45-ND 132102-MBRF760-E3/45 280-MBRF760-E3/45 MBRF760-E3/45
Product Name Single Diodes Diodes, Rectifiers - Single - MBRF760-E3/45 Schottky 60V 7.5A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2441957P - RS Components, Ltd.
Specs
Package TO-220; TO-220AC
RoHS Compliant RoHS
Tj -55 C (-67 F)
View Details
High Voltage Power Rectifiers - HRS2HVM7.5 - Micross Components, Inc.
Specs
IFSM 50 amps
IF 2000 mA
trr 2500 ns
View Details
Quad high-speed switching diodes - BAV70SRAZ - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
6 suppliers
B48-2 and B48-2T Series B483F-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details