Diode Schottky 45V 7.5A Through Hole ITO-220AC
Manufacturer: Vishay
Win Source Part Number: 022436-MBRF745-E3/45
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Current - Average Rectified (Io): 7.5A
Voltage - Forward (Vf) (Max) @ If: 840mV @ 15A
Current - Reverse Leakage @ Vr: 100μA @ 45V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: ITO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Diode Schottky 45V 7.5A 2-Pin(2+Tab) ITO-220AC Tube Product overview: MBRF745-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 7.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 7.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRF745-E3/45 can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 45 Volt 7.5A Single 150 Amp IFSM
DIODE SCHOTTKY 45V 7.5A ITO220AC
SCHOTTKY RECTIFIER, 7.5A, 45V, ITO-220AC; Repetitive Peak Reverse Voltage:45V; Average Forward Current:7.5A; Diode Configuration:Single
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | MBRF745-E3/45GI-ND | 022436-MBRF745-E3/45 | 280-MBRF745-E3/45 | MBRF745-E3/45 | MBRF745-E3/45 | 65K1756 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - MBRF745-E3/45 | Schottky 45V 7.5A Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, 7.5A, 45V, Ito-220Ac; Repetitive Peak Reverse Voltage Vishay |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | ? to 150 C (? to 302 F) | ||
| Life Cycle Stage | Active | Active | ||||
| Package | TO-220; ITO-220AC | Tube | TO-220-2 FP | |||
| VF | 0.8400 volts | 0.8400 volts | 0.8400 volts |