Vishay Intertechnology, Inc. 15 A 100 V Diode and Rectifier MBRF30H100CT-E3/45

Description
DIODE 15 A, 100 V, SILICON, RECTIFIER DIODE, TO-220AB, ROHS COMPLIANT, PLASTIC, ITO-220AB, 3 PIN, Rectifier Diode Product overview: MBRF30H100CT-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRF30H100CT-E3/ 45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE 15 A, 100 V, SILICON, RECTIFIER DIODE, TO-220AB, ROHS COMPLIANT, PLASTIC, ITO-220AB, 3 PIN, Rectifier Diode Product overview: MBRF30H100CT-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRF30H100CT-E3/ 45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15 A 100 V Diode and Rectifier - 280-MBRF30H100CT-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15 A 100 V Diode and Rectifier
280-MBRF30H100CT-E3/45
15 A 100 V Diode and Rectifier 280-MBRF30H100CT-E3/45
DIODE 15 A, 100 V, SILICON, RECTIFIER DIODE, TO-220AB, ROHS COMPLIANT, PLASTIC, ITO-220AB, 3 PIN, Rectifier Diode Product overview: MBRF30H100CT-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRF30H100CT-E3/ 45 can be used for catalog matching and distributor lookup.

DIODE 15 A, 100 V, SILICON, RECTIFIER DIODE, TO-220AB, ROHS COMPLIANT, PLASTIC, ITO-220AB, 3 PIN, Rectifier Diode Product overview: MBRF30H100CT-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRF30H100CT-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - MBRF30H100CT-E3/45-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 100V 15A Through Hole TO-220-3 Full Pack, Isolated Tab

Diode Array 1 Pair Common Cathode Schottky 100V 15A Through Hole TO-220-3 Full Pack, Isolated Tab

Buy Now Datasheet
Diodes, Rectifiers - Arrays - MBRF30H100CT-E3/45 - 074325-MBRF30H100CT-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBRF30H100CT-E3/45
074325-MBRF30H100CT-E3/45
Diodes, Rectifiers - Arrays - MBRF30H100CT-E3/45 074325-MBRF30H100CT-E3/45
Manufacturer: Vishay Win Source Part Number: 074325-MBRF30H100CT- E3/45 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 820mV @ 15A Current - Reverse Leakage @ Vr: 5μA @ 100V Operating Temperature - Junction: -65°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Status: Active Case / Package: ITO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Vishay
Win Source Part Number: 074325-MBRF30H100CT-E3/45
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 820mV @ 15A
Current - Reverse Leakage @ Vr: 5μA @ 100V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: ITO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRF30H100CT-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRF30H100CT-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers MBRF30H100CT-E3/45
DIODE ARR SCHOTT 100V ITO220AB

DIODE ARR SCHOTT 100V ITO220AB

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBRF30H100CT-E3/45
Schottky Diodes & Rectifiers MBRF30H100CT-E3/45
Schottky Diodes & Rectifiers 100 Volt 30A Dual Common-Cathode

Schottky Diodes & Rectifiers 100 Volt 30A Dual Common-Cathode

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Schottky Diodes
Product Number 280-MBRF30H100CT-E3/45 MBRF30H100CT-E3/45-ND 074325-MBRF30H100CT-E3/45 MBRF30H100CT-E3/45 MBRF30H100CT-E3/45
Product Name 15 A 100 V Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - MBRF30H100CT-E3/45 Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Arrangement Common Catode
Package TO-220; TO-220-3 Full Pack, Isolated Tab TO-220; ITO-220AB TO-220 TO-220-3 FP
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data