Diode Array 1 Pair Common Cathode Schottky 60V 15A Through Hole TO-220-3 Full Pack, Isolated Tab
Manufacturer: Vishay
Win Source Part Number: 926013-MBRF2560CT-E3
Features: Diode Array 1 Pair Common Cathode Schottky 60 V 15A Through Hole TO-220-3 Full Pack, Isolated Tab
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-3 Full Pack, Isolated Tab
Package: Tube
Mounting: Through Hole
Family Name: MBRF2560
Categories: Discrete Semiconductor Products
Case / Package: ITO-220AB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Diode Schottky 60V 25A 3-Pin(3+Tab) ITO-220AB Tube Product overview: MBRF2560CT-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 25A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRF2560CT-E3/45
SCHOTTKY RECTIFIER CMN CTHD 30A ITO220AB; Repetitive Peak Reverse Voltage:60V; Average Forward Current:30A; Forward Voltage Max:750mV; Diode Module Configuration:Dual Common Cathode; Diode Case Style:ITO-220AB; No. of Pins:3Pins RoHS Compliant: Yes
DIODE ARR SCHOT 60V 15A ITO220AB
Schottky Diodes & Rectifiers 60 Volt 25A Dual Common-Cathode
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | MBRF2560CT-E3/45-ND | 926013-MBRF2560CT-E3/45 | 280-MBRF2560CT-E3/45 | 65K1753 | MBRF2560CT-E3/45 | MBRF2560CT-E3/45 |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - MBRF2560CT-E3/45 | Schottky 60V 25A Diode and Rectifier | Schottky Rectifier Cmn Cthd 30A Ito220Ab; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Arrangement | Common Catode | |||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | ||||
| Package | TO-220; TO-220-3 Full Pack, Isolated Tab | TO-220; ITO-220AB | Tube | ITO-220AB | TO-220 | TO-220-3 FP |
| Diode Type | Schottky; Diode Array 1 Pair Common Cathode Schottky 60 V 15A Through Hole TO-220-3 Full Pack, Isolated Tab | |||||
| RoHS Compliant | RoHS | RoHS |