Diode Array 1 Pair Common Cathode Schottky 45V 12.5A Through Hole TO-220-3 Full Pack, Isolated Tab
DIODE 15 A, 45 V, SILICON, RECTIFIER DIODE, TO-220AB, ROHS COMPLIANT, PLASTIC, ITO-220AB, 3 PIN, Rectifier Diode Product overview: MBRF2545CT-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 A, 45 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 A, 45 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRF2545CT-E3/45
DIODE ARR SCHOT 45V ITO220AB
SCHOTTKY RECTIFIER COMMON CATHODE 30A ITO220AB; Repetitive Peak Reverse Voltage:45V; Average Forward Current:30A; Diode Configuration:Dual Common Cathode; Diode Case Style:ITO-220AB; No. of Pins:3Pins; Forward Voltage Max:820mV RoHS Compliant: Yes
Schottky Diodes & Rectifiers 45 Volt 25A Dual Common-Cathode
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | MBRF2545CT-E3/45GI-ND | 280-MBRF2545CT-E3/45 | MBRF2545CT-E3/45 | 65K1751 | MBRF2545CT-E3/45 |
| Product Name | Diode Arrays | 15 A 45 V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier Common Cathode 30A Ito220Ab; Repetitive Peak Reverse Voltage Vishay | Schottky Diodes & Rectifiers |
| Arrangement | Common Catode | ||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | |||
| Package | TO-220; TO-220-3 Full Pack, Isolated Tab | TO-220 | ITO-220AB | TO-220-3 FP | |
| RoHS Compliant | RoHS | RoHS | |||
| Life Cycle Stage | Active |