Vishay Intertechnology, Inc. 60V 10A Diode and Rectifier MBRF20H60CT-E3/45

Description
DIODE ARR SCHOT 60V 10A ITO220AB Product overview: MBRF20H60CT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRF20H60CT-E3/4 5 can be used for catalog matching and distributor lookup.
Request a Quote
Description
DIODE ARR SCHOT 60V 10A ITO220AB Product overview: MBRF20H60CT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRF20H60CT-E3/4 5 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
60V 10A Diode and Rectifier - 286-MBRF20H60CT-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore
60V 10A Diode and Rectifier
286-MBRF20H60CT-E3/45
60V 10A Diode and Rectifier 286-MBRF20H60CT-E3/45
DIODE ARR SCHOT 60V 10A ITO220AB Product overview: MBRF20H60CT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRF20H60CT-E3/4 5 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOT 60V 10A ITO220AB Product overview: MBRF20H60CT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRF20H60CT-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - MBRF20H60CT-E3/45 - 926012-MBRF20H60CT-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBRF20H60CT-E3/45
926012-MBRF20H60CT-E3/45
Diodes, Rectifiers - Arrays - MBRF20H60CT-E3/45 926012-MBRF20H60CT-E3/45
Manufacturer: Vishay Win Source Part Number: 926012-MBRF20H60CT-E 3/45 Features: Diode Array 1 Pair Common Cathode Schottky 60 V 10A Through Hole TO-220-3 Full Pack, Isolated Tab Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Package: TO-220-3 Full Pack, Isolated Tab Mounting: Through Hole Part Status: Obsolete Family Name: MBRF20 Categories: Discrete Semiconductor Products Case / Package: ITO-220AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 926012-MBRF20H60CT-E3/45
Features: Diode Array 1 Pair Common Cathode Schottky 60 V 10A Through Hole TO-220-3 Full Pack, Isolated Tab
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Package: TO-220-3 Full Pack, Isolated Tab
Mounting: Through Hole
Part Status: Obsolete
Family Name: MBRF20
Categories: Discrete Semiconductor Products
Case / Package: ITO-220AB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - MBRF20H60CT-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRF20H60CT-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers MBRF20H60CT-E3/45
DIODE ARR SCHOT 60V 10A ITO220AB

DIODE ARR SCHOT 60V 10A ITO220AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Rectifiers
Product Number 286-MBRF20H60CT-E3/45 926012-MBRF20H60CT-E3/45 MBRF20H60CT-E3/45
Product Name 60V 10A Diode and Rectifier Diodes, Rectifiers - Arrays - MBRF20H60CT-E3/45 Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-220; ITO-220AB TO-220
RoHS Compliant RoHS
Tj -65 C (-85 F)
Unlock Full Specs
to access all available technical data