Manufacturer: Vishay-Semiconductor
Win Source Part Number: 207740-MBRF20H200CT
Category: Discrete Semiconductor Products
Family: Diodes - Rectifiers - Arrays
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3 Full Pack, Isolated Tab
Manufacturer Device Package: ITO-220AB
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 880mV @ 10A
Current - Reverse Leakage @ Vr: 5μA @ 200V
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Diode Arrays |
| Product Number | 207740-MBRF20H200CT |
| Product Name | Discrete Semiconductor Products |
| Diode Type | Schottky; Schottky |