Vishay Precision Group 10 A 100 V Diode and Rectifier MBRF20H100CT-E3/45

Description
DIODE 10 A, 100 V, SILICON, RECTIFIER DIODE, TO-220AB, ROHS COMPLIANT, PLASTIC, ITO-220AB, 3 PIN, Rectifier Diode Product overview: MBRF20H100CT-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRF20H100CT-E3/ 45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE 10 A, 100 V, SILICON, RECTIFIER DIODE, TO-220AB, ROHS COMPLIANT, PLASTIC, ITO-220AB, 3 PIN, Rectifier Diode Product overview: MBRF20H100CT-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRF20H100CT-E3/ 45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 A 100 V Diode and Rectifier - 280-MBRF20H100CT-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10 A 100 V Diode and Rectifier
280-MBRF20H100CT-E3/45
10 A 100 V Diode and Rectifier 280-MBRF20H100CT-E3/45
DIODE 10 A, 100 V, SILICON, RECTIFIER DIODE, TO-220AB, ROHS COMPLIANT, PLASTIC, ITO-220AB, 3 PIN, Rectifier Diode Product overview: MBRF20H100CT-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRF20H100CT-E3/ 45 can be used for catalog matching and distributor lookup.

DIODE 10 A, 100 V, SILICON, RECTIFIER DIODE, TO-220AB, ROHS COMPLIANT, PLASTIC, ITO-220AB, 3 PIN, Rectifier Diode Product overview: MBRF20H100CT-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRF20H100CT-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - MBRF20H100CT-E3/45GI-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 100V 10A Through Hole TO-220-3 Full Pack, Isolated Tab

Diode Array 1 Pair Common Cathode Schottky 100V 10A Through Hole TO-220-3 Full Pack, Isolated Tab

Buy Now Datasheet
Diodes, Rectifiers - Arrays - MBRF20H100CT-E3/45 - 121037-MBRF20H100CT-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBRF20H100CT-E3/45
121037-MBRF20H100CT-E3/45
Diodes, Rectifiers - Arrays - MBRF20H100CT-E3/45 121037-MBRF20H100CT-E3/45
Manufacturer: Vishay Win Source Part Number: 121037-MBRF20H100CT- E3/45 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 770mV @ 10A Current - Reverse Leakage @ Vr: 4.5μA @ 100V Operating Temperature - Junction: -65°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Categories: Discrete Semiconductor Products Status: Active Case / Package: ITO-220AB Speed(Frequency): Fast Recovery = 200mA (Io)

Manufacturer: Vishay
Win Source Part Number: 121037-MBRF20H100CT-E3/45
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 770mV @ 10A
Current - Reverse Leakage @ Vr: 4.5μA @ 100V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: ITO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRF20H100CT-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRF20H100CT-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers MBRF20H100CT-E3/45
DIODE ARR SCHOTT 100V ITO220AB

DIODE ARR SCHOTT 100V ITO220AB

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBRF20H100CT-E3/45
Schottky Diodes & Rectifiers MBRF20H100CT-E3/45
Schottky Diodes & Rectifiers 100 Volt 20A Dual Common-Cathode

Schottky Diodes & Rectifiers 100 Volt 20A Dual Common-Cathode

Buy Now Datasheet
Schottky Rectifier Common Cathode 20A Ito220Ab; Repetitive Peak Reverse Voltage Vishay - 65K1742 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier Common Cathode 20A Ito220Ab; Repetitive Peak Reverse Voltage Vishay
65K1742
Schottky Rectifier Common Cathode 20A Ito220Ab; Repetitive Peak Reverse Voltage Vishay 65K1742
SCHOTTKY RECTIFIER COMMON CATHODE 20A ITO220AB; Repetitive Peak Reverse Voltage:100V; Average Forward Current:20A; Diode Configuration:Dual Common Cathode; Diode Case Style:ITO-220AB; No. of Pins:3Pins; Forward Voltage Max:880mV RoHS Compliant: Yes

SCHOTTKY RECTIFIER COMMON CATHODE 20A ITO220AB; Repetitive Peak Reverse Voltage:100V; Average Forward Current:20A; Diode Configuration:Dual Common Cathode; Diode Case Style:ITO-220AB; No. of Pins:3Pins; Forward Voltage Max:880mV RoHS Compliant: Yes

Supplier's Site
DIODE ARRAY SCHOTTKY 100V ITO220

DIODE ARRAY SCHOTTKY 100V ITO220

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Schottky Diodes Rectifiers Diode Arrays
Product Number 280-MBRF20H100CT-E3/45 MBRF20H100CT-E3/45GI-ND 121037-MBRF20H100CT-E3/45 MBRF20H100CT-E3/45 MBRF20H100CT-E3/45 65K1742 MBRF20H100CT-E3/45
Product Name 10 A 100 V Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - MBRF20H100CT-E3/45 Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Schottky Rectifier Common Cathode 20A Ito220Ab; Repetitive Peak Reverse Voltage Vishay Diode Arrays
RoHS Compliant RoHS RoHS
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Arrangement Common Catode Common Catode
Package TO-220; TO-220-3 Full Pack, Isolated Tab TO-220; ITO-220AB TO-220 TO-220-3 FP ITO-220AB TO-220; TO-220-3 Full Pack, Isolated Tab
Diode Type Schottky; Schottky Schottky
Unlock Full Specs
to access all available technical data