Diode Array 1 Pair Common Cathode Schottky 90V 10A Through Hole TO-220-3 Full Pack, Isolated Tab
Schottky Diodes & Rectifiers 20A,90V,TRENCH SKY RECT.
DIODE ARR SCHOT 90V 10A ITO220AB
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | MBRF2090CT-M3/4W-ND | MBRF2090CT-M3/4W | MBRF2090CT-M3/4W |
| Product Name | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode |