Vishay Intertechnology, Inc. 60V 10A Diode and Rectifier MBRF2060CTHE3/45

Description
DIODE ARR SCHOT 60V 10A ITO220AB Product overview: MBRF2060CTHE3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRF2060CTHE3/45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOT 60V 10A ITO220AB Product overview: MBRF2060CTHE3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRF2060CTHE3/45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
60V 10A Diode and Rectifier - 286-MBRF2060CTHE3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60V 10A Diode and Rectifier
286-MBRF2060CTHE3/45
60V 10A Diode and Rectifier 286-MBRF2060CTHE3/45
DIODE ARR SCHOT 60V 10A ITO220AB Product overview: MBRF2060CTHE3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRF2060CTHE3/45 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOT 60V 10A ITO220AB Product overview: MBRF2060CTHE3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRF2060CTHE3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - MBRF2060CTHE3/45 - 787578-MBRF2060CTHE3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBRF2060CTHE3/45
787578-MBRF2060CTHE3/45
Diodes, Rectifiers - Arrays - MBRF2060CTHE3/45 787578-MBRF2060CTHE3/45
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 787578-MBRF2060CTHE3 /45 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-3 Full Pack, Isolated Tab Diode Type: Schottky Current - Reverse Leakage @ Vr: 150μA @ 60V Operating Temperature - Junction: -65°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Family Name: MBRF2060CT Categories: Discrete Semiconductor Products Manufacturer Package: ITO-220AB Voltage - Forward (Vf) (Maximum) @ If: 800mV @ 10A Voltage - DC Reverse (Vr) (Maximum): 60V Alternative Parts (Cross-Reference): SB2060FCTB; RBQ20T65AFH; MBRF2060CT; YG865C06R; Introduction Date: August 31, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 787578-MBRF2060CTHE3/45
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3 Full Pack, Isolated Tab
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 150μA @ 60V
Operating Temperature - Junction: -65°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Family Name: MBRF2060CT
Categories: Discrete Semiconductor Products
Manufacturer Package: ITO-220AB
Voltage - Forward (Vf) (Maximum) @ If: 800mV @ 10A
Voltage - DC Reverse (Vr) (Maximum): 60V
Alternative Parts (Cross-Reference): SB2060FCTB; RBQ20T65AFH; MBRF2060CT; YG865C06R;
Introduction Date: August 31, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBRF2060CTHE3/45
Schottky Diodes & Rectifiers MBRF2060CTHE3/45
Schottky Diodes & Rectifiers 60 Volt 20A Dual Common-Cathode

Schottky Diodes & Rectifiers 60 Volt 20A Dual Common-Cathode

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRF2060CTHE3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRF2060CTHE3/45
Discrete Semiconductor Products - Diodes - Rectifiers MBRF2060CTHE3/45
DIODE ARR SCHOT 60V 10A ITO220AB

DIODE ARR SCHOT 60V 10A ITO220AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Schottky Diodes Rectifiers
Product Number 286-MBRF2060CTHE3/45 787578-MBRF2060CTHE3/45 MBRF2060CTHE3/45 MBRF2060CTHE3/45
Product Name 60V 10A Diode and Rectifier Diodes, Rectifiers - Arrays - MBRF2060CTHE3/45 Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-220-3 FP TO-220
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data