Manufacturer: Vishay
Win Source Part Number: 041447-MBRF2060CT-E3
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Voltage - Forward (Vf) (Max) @ If: 800mV @ 10A
Current - Reverse Leakage @ Vr: 150μA @ 60V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: ITO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Diode Array 1 Pair Common Cathode Schottky 60V 10A Through Hole TO-220-3 Full Pack, Isolated Tab
DIODE ARR SCHOT 60V 10A ITO220AB Product overview: MBRF2060CT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRF2060CT-E3/45
Schottky Diodes & Rectifiers 60 Volt 20A Dual Common-Cathode
SCHOTTKY RECTIFIER CMN CTHD 20A ITO220AB; Repetitive Peak Reverse Voltage:60V; Average Forward Current:20A; Forward Voltage Max:950mV; Diode Module Configuration:Dual Common Cathode; Diode Case Style:ITO-220AB; No. of Pins:3Pins RoHS Compliant: Yes
DIODE ARR SCHOT 60V 10A ITO220AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | 041447-MBRF2060CT-E3/45 | MBRF2060CT-E3/45-ND | 286-MBRF2060CT-E3/45 | MBRF2060CT-E3/45 | 65K1748 | MBRF2060CT-E3/45 |
| Product Name | Diodes, Rectifiers - Arrays - MBRF2060CT-E3/45 | Diode Arrays | 60V 10A Diode and Rectifier | Schottky Diodes & Rectifiers | Schottky Rectifier Cmn Cthd 20A Ito220Ab; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | |||||
| Life Cycle Stage | Active | Active | ||||
| VF | 0.8000 volts | 0.9500 volts | 0.8000 volts | |||
| VR | 60 volts | |||||
| IR | 0.1500 mA |