Diode Array 1 Pair Common Cathode Schottky 45V 10A Through Hole TO-220-3 Full Pack, Isolated Tab
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1216406-MBRF2045CT-E
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3 Full Pack, Isolated Tab
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 100μA @ 45V
Operating Temperature - Junction: -65°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Family Name: MBRF2045CT
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.vishay.com
Manufacturer Package: ITO-220AB
Voltage - Forward (Vf) (Maximum) @ If: 650mV @ 10A
Voltage - DC Reverse (Vr) (Maximum): 45V
Alternative Parts (Cross-Reference): MBRF2045CT; MBRF2045CT C0; MBRF2045CT C0G;
Introduction Date: August 31, 2006
ECCN: EAR99
Estimated EOL Date: 2023
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
DIODE 10 A, 45 V, SILICON, RECTIFIER DIODE, TO-220AB, ROHS COMPLIANT, PLASTIC, ITO-220AB, 3 PIN, Rectifier Diode Product overview: MBRF2045CT-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 A, 45 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10 A, 45 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRF2045CT-E3/45
Schottky Diodes & Rectifiers 45 Volt 20A Dual Common-Cathode
SCHOTTKY RECTIFIER COMMON CATHODE 20A ITO220AB; Repetitive Peak Reverse Voltage:45V; Average Forward Current:20A; Diode Configuration:Dual Common Cathode; Diode Case Style:ITO-220AB; No. of Pins:3Pins; Forward Voltage Max:840mV RoHS Compliant: Yes
DIODE ARR SCHOT 45V 10A ITO220AB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | MBRF2045CT-E3/45-ND | 1216406-MBRF2045CT-E3/45 | 280-MBRF2045CT-E3/45 | MBRF2045CT-E3/45 | 65K1746 | MBRF2045CT-E3/45 |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - MBRF2045CT-E3/45 | 10 A 45 V Diode and Rectifier | Schottky Diodes & Rectifiers | Schottky Rectifier Common Cathode 20A Ito220Ab; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | |||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | |||
| Package | TO-220; TO-220-3 Full Pack, Isolated Tab | TO-220-3 FP | ITO-220AB | TO-220 | ||
| Diode Type | Schottky; Schottky | |||||
| VF | 0.6500 volts | 0.8400 volts | 0.6500 volts |