Manufacturer: Vishay
Win Source Part Number: 207737-MBRF20100CT-E
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 800mV @ 10A
Current - Reverse Leakage @ Vr: 100μA @ 100V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: ITO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
DIODE ARR SCHOTT 100V ITO220AB Product overview: MBRF20100CT-E3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRF20100CT-E3/4
Diode Array 1 Pair Common Cathode Schottky 100V 10A Through Hole TO-220-3 Full Pack, Isolated Tab
Schottky Diodes & Rectifiers 20 Amp 100 Volt Dual 120 Amp IFSM
DIODE ARR SCHOTT 100V ITO220AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | 207737-MBRF20100CT-E3/4W | 286-MBRF20100CT-E3/4W | MBRF20100CT-E3/4W-ND | MBRF20100CT-E3/4W | MBRF20100CT-E3/4W |
| Product Name | Diodes, Rectifiers - Arrays - MBRF20100CT-E3/4W | 100V Diode and Rectifier | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | ||||
| Life Cycle Stage | Active | Active | |||
| VF | 0.8000 volts | 0.8000 volts | |||
| VR | 100 volts | ||||
| IR | 0.1000 mA |