Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - MBRF16H35H-E3/45 MBRF16H35H-E3/45

Description
Manufacturer: Vishay Win Source Part Number: 074318-MBRF16H35H-E3 /45 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 35V Current - Average Rectified (Io): 16A Voltage - Forward (Vf) (Max) @ If: 660mV @ 16A Current - Reverse Leakage @ Vr: 100μA @ 35V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: ITO-220AC Speed(Frequency): Fast Recovery = 200mA (Io)
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 074318-MBRF16H35H-E3 /45 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 35V Current - Average Rectified (Io): 16A Voltage - Forward (Vf) (Max) @ If: 660mV @ 16A Current - Reverse Leakage @ Vr: 100μA @ 35V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: ITO-220AC Speed(Frequency): Fast Recovery = 200mA (Io)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - MBRF16H35H-E3/45 - 074318-MBRF16H35H-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBRF16H35H-E3/45
074318-MBRF16H35H-E3/45
Diodes, Rectifiers - Single - MBRF16H35H-E3/45 074318-MBRF16H35H-E3/45
Manufacturer: Vishay Win Source Part Number: 074318-MBRF16H35H-E3 /45 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 35V Current - Average Rectified (Io): 16A Voltage - Forward (Vf) (Max) @ If: 660mV @ 16A Current - Reverse Leakage @ Vr: 100μA @ 35V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: ITO-220AC Speed(Frequency): Fast Recovery = 200mA (Io)

Manufacturer: Vishay
Win Source Part Number: 074318-MBRF16H35H-E3/45
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 35V
Current - Average Rectified (Io): 16A
Voltage - Forward (Vf) (Max) @ If: 660mV @ 16A
Current - Reverse Leakage @ Vr: 100μA @ 35V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: ITO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)

Buy Now Datasheet
Schottky 35V 16A Diode and Rectifier - 280-MBRF16H35H-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 35V 16A Diode and Rectifier
280-MBRF16H35H-E3/45
Schottky 35V 16A Diode and Rectifier 280-MBRF16H35H-E3/45
DIODE SCHOTTKY 35V 16A ITO220AC Product overview: MBRF16H35H-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V, 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 16A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRF16H35H-E3/45 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 35V 16A ITO220AC Product overview: MBRF16H35H-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V, 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 16A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRF16H35H-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Schottky Diodes Rectifiers
Product Number 074318-MBRF16H35H-E3/45 280-MBRF16H35H-E3/45
Product Name Diodes, Rectifiers - Single - MBRF16H35H-E3/45 Schottky 35V 16A Diode and Rectifier
Life Cycle Stage Obsolete(EOL)
Unlock Full Specs
to access all available technical data