Vishay Intertechnology, Inc. Schottky 60V 16A Diode and Rectifier MBRF1660-E3/45

Description
DIODE SCHOTTKY 60V 16A ITO220AC Product overview: MBRF1660-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 16A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRF1660-E3/45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 60V 16A ITO220AC Product overview: MBRF1660-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 16A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRF1660-E3/45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 60V 16A Diode and Rectifier - 280-MBRF1660-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 16A Diode and Rectifier
280-MBRF1660-E3/45
Schottky 60V 16A Diode and Rectifier 280-MBRF1660-E3/45
DIODE SCHOTTKY 60V 16A ITO220AC Product overview: MBRF1660-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 16A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRF1660-E3/45 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 16A ITO220AC Product overview: MBRF1660-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 16A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRF1660-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MBRF1660-E3/45 - 883190-MBRF1660-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBRF1660-E3/45
883190-MBRF1660-E3/45
Diodes, Rectifiers - Single - MBRF1660-E3/45 883190-MBRF1660-E3/45
Manufacturer: Vishay Win Source Part Number: 883190-MBRF1660-E3/4 5 Features: Diode Schottky 60 V 16A Through Hole ITO-220AC Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-220-2 Full Pack, Isolated Tab Package: Tube Mounting: Through Hole Part Status: Obsolete Family Name: MBRF16 Categories: Discrete Semiconductor Products Case / Package: ITO-220AC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 883190-MBRF1660-E3/45
Features: Diode Schottky 60 V 16A Through Hole ITO-220AC
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-2 Full Pack, Isolated Tab
Package: Tube
Mounting: Through Hole
Part Status: Obsolete
Family Name: MBRF16
Categories: Discrete Semiconductor Products
Case / Package: ITO-220AC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-MBRF1660-E3/45 883190-MBRF1660-E3/45
Product Name Schottky 60V 16A Diode and Rectifier Diodes, Rectifiers - Single - MBRF1660-E3/45
Package TO-220-2 Full Pack, Isolated Tab TO-220; ITO-220AC
Unlock Full Specs
to access all available technical data