DIODE 16 A, 45 V, SILICON, RECTIFIER DIODE, TO-220AC, ROHS COMPLIANT, PLASTIC, ITO-220AC, 2 PIN, Rectifier Diode Product overview: MBRF1645-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16 A, 45 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 16 A, 45 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRF1645-E3/45 can be used for catalog matching and distributor lookup.
Diode Schottky 45V 16A 2-Pin(2+Tab)
Diode Schottky 45V 16A 2-Pin(2+Tab)
Diode Schottky 45V 16A Through Hole ITO-220AC
Manufacturer: Vishay
Win Source Part Number: 135052-MBRF1645-E3/4
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Current - Average Rectified (Io): 16A
Voltage - Forward (Vf) (Max) @ If: 630mV @ 16A
Current - Reverse Leakage @ Vr: 200μA @ 45V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: ITO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 50
DIODE SCHOTTKY 45V 16A ITO220AC
SCHOTTKY RECTIFIER, 16A, 45V, ITO-220AC; Repetitive Peak Reverse Voltage:45V; Average Forward Current:16A; Diode Configuration:Single
Schottky Diodes & Rectifiers 45 Volt 16A Single 150 Amp IFSM
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 280-MBRF1645-E3/45 | 8130907 | 112-MBRF1645-E3/45-ND | 135052-MBRF1645-E3/45 | MBRF1645-E3/45 | 65K1741 | MBRF1645-E3/45 |
| Product Name | 16 A 45 V Diode and Rectifier | Schottky Diodes & Rectifiers | Single Diodes | Diodes, Rectifiers - Single - MBRF1645-E3/45 | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, 16A, 45V, Ito-220Ac; Repetitive Peak Reverse Voltage Vishay | Schottky Diodes & Rectifiers |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ||||
| Rectifier Configuration / Technology | Schottky | Schottky | |||||
| Package | TO-220; To-220f | TO-220; ITO-220AC | TO-220 | ITO-220AC | TO-220-2 FP |