DIODE 16 A, 35 V, SILICON, RECTIFIER DIODE, TO-220AC, ROHS COMPLIANT, PLASTIC, ITO-220AC, 2 PIN, Rectifier Diode Product overview: MBRF1635-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16 A, 35 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 16 A, 35 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRF1635-E3/45 can be used for catalog matching and distributor lookup.
Diode Schottky 35V 16A Through Hole ITO-220AC
Win Source Part Number: 1019113-MBRF1635-E3/
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 1,000
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 35 V
Current - Average Rectified (Io): 16A
Voltage - Forward (Vf) (Max) @ If: 630 mV @ 16 A
Current - Reverse Leakage @ Vr: 200 µA @ 35 V
Operating Temperature - Junction: -65°C ~ 150°C
Mounting Type: Through Hole
Package / Case: TO-220-2 Full Pack, Isolated Tab
Supplier Device Package: ITO-220AC
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: MBRF1635E345,MBRF163
Base Product Number: MBRF1635
Schottky Diodes & Rectifiers 35 Volt 16A Single 150 Amp IFSM
DIODE SCHOTTKY 35V 16A ITO220AC
SCHOTTKY RECTIFIER, 16A, 35V, ITO-220AC; Repetitive Peak Reverse Voltage:35V; Average Forward Current:16A; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | 280-MBRF1635-E3/45 | 112-MBRF1635-E3/45-ND | 1019113-MBRF1635-E3/45 | MBRF1635-E3/45 | MBRF1635-E3/45 | 65K1740 |
| Product Name | 16 A 35 V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, 16A, 35V, Ito-220Ac; Repetitive Peak Reverse Voltage Vishay |
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |||
| Package | TO-220; TO-220-2 Full Pack, Isolated Tab | TO-220-2 FP | ITO-220AC | |||
| VF | 0.6300 volts | 0.6300 volts | 0.6300 volts |