Vishay Intertechnology, Inc. Schottky 35V 16A Diode and Rectifier MBRF1635/45

Description
DIODE SCHOTTKY 35V 16A ITO220AC Product overview: MBRF1635/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V, 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 16A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRF1635/45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 35V 16A ITO220AC Product overview: MBRF1635/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V, 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 16A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRF1635/45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 35V 16A Diode and Rectifier - 280-MBRF1635/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 35V 16A Diode and Rectifier
280-MBRF1635/45
Schottky 35V 16A Diode and Rectifier 280-MBRF1635/45
DIODE SCHOTTKY 35V 16A ITO220AC Product overview: MBRF1635/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V, 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 16A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRF1635/45 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 35V 16A ITO220AC Product overview: MBRF1635/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V, 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 16A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRF1635/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MBRF1635/45 - 787575-MBRF1635/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBRF1635/45
787575-MBRF1635/45
Diodes, Rectifiers - Single - MBRF1635/45 787575-MBRF1635/45
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 787575-MBRF1635/45 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-2 Full Pack, Isolated Tab Diode Type: Schottky Current - Average Rectified (Io): 16A Current - Reverse Leakage @ Vr: 200μA @ 35V Operating Temperature - Junction: -65°C ~ 150°C Family Name: MBRF1635 Categories: Discrete Semiconductor Products Manufacturer Package: ITO-220AC Voltage - Forward (Vf) (Maximum) @ If: 630mV @ 16A Voltage - DC Reverse (Vr) (Maximum): 35V Alternative Parts (Cross-Reference): MBRF2035; MBRF2035HC0; SRAF1640 C0; SRAF1640HC0; Introduction Date: April 30, 2001 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 787575-MBRF1635/45
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-2 Full Pack, Isolated Tab
Diode Type: Schottky
Current - Average Rectified (Io): 16A
Current - Reverse Leakage @ Vr: 200μA @ 35V
Operating Temperature - Junction: -65°C ~ 150°C
Family Name: MBRF1635
Categories: Discrete Semiconductor Products
Manufacturer Package: ITO-220AC
Voltage - Forward (Vf) (Maximum) @ If: 630mV @ 16A
Voltage - DC Reverse (Vr) (Maximum): 35V
Alternative Parts (Cross-Reference): MBRF2035; MBRF2035HC0; SRAF1640 C0; SRAF1640HC0;
Introduction Date: April 30, 2001
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRF1635/45 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRF1635/45
Discrete Semiconductor Products - Diodes - Rectifiers MBRF1635/45
DIODE SCHOTTKY 35V 16A ITO220AC

DIODE SCHOTTKY 35V 16A ITO220AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Rectifiers Schottky Diodes Rectifiers
Product Number 280-MBRF1635/45 787575-MBRF1635/45 MBRF1635/45
Product Name Schottky 35V 16A Diode and Rectifier Diodes, Rectifiers - Single - MBRF1635/45 Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-220
Unlock Full Specs
to access all available technical data