Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 787574-MBRF1560CT-E3
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3 Full Pack, Isolated Tab
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 1mA @ 60V
Operating Temperature - Junction: -65°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 7.5A
Family Name: MBRF1560CT
Categories: Discrete Semiconductor Products
Manufacturer Package: ITO-220AB
Voltage - Forward (Vf) (Maximum) @ If: 750mV @ 7.5A
Voltage - DC Reverse (Vr) (Maximum): 60V
Alternative Parts (Cross-Reference): MBRF1560CTHE3/45 ; MBRF3060CT; SG15SC6M; RB205T-60FH;
Introduction Date: February 22, 1999
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Diode Array 1 Pair Common Cathode Schottky 60V 7.5A Through Hole TO-220-3 Full Pack, Isolated Tab
DIODE ARR SCHOTT 60V ITO220AB Product overview: MBRF1560CT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRF1560CT-E3/45
SCHOTTKY RECTIFIER CMN CTHD 15A ITO220AB; Repetitive Peak Reverse Voltage:60V; Average Forward Current:15A; Forward Voltage Max:750mV; Diode Module Configuration:Dual Common Cathode; Diode Case Style:ITO-220AB; No. of Pins:3Pins RoHS Compliant: Yes
Schottky Diodes & Rectifiers 60 Volt 15A Dual Common-Cathode
DIODE ARR SCHOTT 60V ITO220AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 787574-MBRF1560CT-E3/45 | MBRF1560CT-E3/45GI-ND | 286-MBRF1560CT-E3/45 | 65K1739 | MBRF1560CT-E3/45 | MBRF1560CT-E3/45 |
| Product Name | Diodes, Rectifiers - Arrays - MBRF1560CT-E3/45 | Diode Arrays | 60V Diode and Rectifier | Schottky Rectifier Cmn Cthd 15A Ito220Ab; Repetitive Peak Reverse Voltage Vishay | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | |||||
| VF | 0.7500 volts | 0.7500 volts | 0.7500 volts | |||
| VR | 60 volts | |||||
| IR | 1 mA | |||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) |