Diode Array 1 Pair Common Cathode Schottky 45V 7.5A Through Hole TO-220-3 Full Pack, Isolated Tab
DIODE ARR SCHOTT 45V ITO220AB Product overview: MBRF1545CT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRF1545CT-E3/45
SCHOTTKY RECTIFIER CMN CTHD 15A ITO220AB; Repetitive Peak Reverse Voltage:45V; Average Forward Current:15A; Forward Voltage Max:840mV; Diode Module Configuration:Dual Common Cathode; Diode Case Style:ITO-220AB; No. of Pins:3Pins RoHS Compliant: Yes
DIODE ARR SCHOTT 45V ITO220AB
Schottky Diodes & Rectifiers 45 Volt 15A Dual Common-Cathode
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | MBRF1545CT-E3/45GI-ND | 286-MBRF1545CT-E3/45 | 65K1737 | MBRF1545CT-E3/45 | MBRF1545CT-E3/45 |
| Product Name | Diode Arrays | 45V Diode and Rectifier | Schottky Rectifier Cmn Cthd 15A Ito220Ab; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Arrangement | Common Catode | ||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | |||
| Package | TO-220; TO-220-3 Full Pack, Isolated Tab | Tube | ITO-220AB | TO-220 | TO-220-3 FP |
| RoHS Compliant | RoHS | RoHS | |||
| Rectifier Configuration / Technology | Schottky |