Vishay Intertechnology, Inc. 90V 5A Diode and Rectifier MBRF10H90CT-E3/45

Description
DIODE ARR SCHOTT 90V 5A ITO220AB Product overview: MBRF10H90CT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRF10H90CT-E3/4 5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOTT 90V 5A ITO220AB Product overview: MBRF10H90CT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRF10H90CT-E3/4 5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
90V 5A Diode and Rectifier - 286-MBRF10H90CT-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
90V 5A Diode and Rectifier
286-MBRF10H90CT-E3/45
90V 5A Diode and Rectifier 286-MBRF10H90CT-E3/45
DIODE ARR SCHOTT 90V 5A ITO220AB Product overview: MBRF10H90CT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRF10H90CT-E3/4 5 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 90V 5A ITO220AB Product overview: MBRF10H90CT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRF10H90CT-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - MBRF10H90CT-E3/45 - 1072621-MBRF10H90CT-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBRF10H90CT-E3/45
1072621-MBRF10H90CT-E3/45
Diodes, Rectifiers - Arrays - MBRF10H90CT-E3/45 1072621-MBRF10H90CT-E3/45
Manufacturer: Vishay Win Source Part Number: 1072621-MBRF10H90CT- E3/45 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 90V Voltage - Forward (Vf) (Max) @ If: 760mV @ 5A Current - Reverse Leakage @ Vr: 3.5μA @ 90V Operating Temperature - Junction: -65°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 5A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: ITO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1072621-MBRF10H90CT-E3/45
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 90V
Voltage - Forward (Vf) (Max) @ If: 760mV @ 5A
Current - Reverse Leakage @ Vr: 3.5μA @ 90V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: ITO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diode Arrays - MBRF10H90CT-E3/45-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 90V 5A Through Hole TO-220-3 Full Pack, Isolated Tab

Diode Array 1 Pair Common Cathode Schottky 90V 5A Through Hole TO-220-3 Full Pack, Isolated Tab

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRF10H90CT-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRF10H90CT-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers MBRF10H90CT-E3/45
DIODE ARR SCHOTT 90V 5A ITO220AB

DIODE ARR SCHOTT 90V 5A ITO220AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-MBRF10H90CT-E3/45 1072621-MBRF10H90CT-E3/45 MBRF10H90CT-E3/45-ND MBRF10H90CT-E3/45
Product Name 90V 5A Diode and Rectifier Diodes, Rectifiers - Arrays - MBRF10H90CT-E3/45 Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-220; ITO-220AB TO-220; TO-220-3 Full Pack, Isolated Tab TO-220
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Diode Type Schottky; Schottky
Life Cycle Stage Obsolete(EOL) Removed
Unlock Full Specs
to access all available technical data