Vishay Precision Group Diodes, Rectifiers - Arrays - MBRF10H100CT-E3/45 MBRF10H100CT-E3/45

Description
Manufacturer: Vishay Win Source Part Number: 119813-MBRF10H100CT- E3/45 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 760mV @ 5A Current - Reverse Leakage @ Vr: 3.5μA @ 100V Operating Temperature - Junction: -65°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 5A Categories: Discrete Semiconductor Products Status: Active Case / Package: ITO-220AC Speed(Frequency): Fast Recovery = 200mA (Io)
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 119813-MBRF10H100CT- E3/45 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 760mV @ 5A Current - Reverse Leakage @ Vr: 3.5μA @ 100V Operating Temperature - Junction: -65°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 5A Categories: Discrete Semiconductor Products Status: Active Case / Package: ITO-220AC Speed(Frequency): Fast Recovery = 200mA (Io)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - MBRF10H100CT-E3/45 - 119813-MBRF10H100CT-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBRF10H100CT-E3/45
119813-MBRF10H100CT-E3/45
Diodes, Rectifiers - Arrays - MBRF10H100CT-E3/45 119813-MBRF10H100CT-E3/45
Manufacturer: Vishay Win Source Part Number: 119813-MBRF10H100CT- E3/45 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 760mV @ 5A Current - Reverse Leakage @ Vr: 3.5μA @ 100V Operating Temperature - Junction: -65°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 5A Categories: Discrete Semiconductor Products Status: Active Case / Package: ITO-220AC Speed(Frequency): Fast Recovery = 200mA (Io)

Manufacturer: Vishay
Win Source Part Number: 119813-MBRF10H100CT-E3/45
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 760mV @ 5A
Current - Reverse Leakage @ Vr: 3.5μA @ 100V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: ITO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)

Buy Now Datasheet
Diode Arrays - MBRF10H100CT-E3/45-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 100V 5A Through Hole TO-220-2 Full Pack, Isolated Tab

Diode Array 1 Pair Common Cathode Schottky 100V 5A Through Hole TO-220-2 Full Pack, Isolated Tab

Buy Now Datasheet
5 A 100 V Diode and Rectifier - 280-MBRF10H100CT-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5 A 100 V Diode and Rectifier
280-MBRF10H100CT-E3/45
5 A 100 V Diode and Rectifier 280-MBRF10H100CT-E3/45
DIODE 5 A, 100 V, SILICON, RECTIFIER DIODE, TO-220AB, ROHS COMPLIANT, PLASTIC, ITO-220AB, 3 PIN, Rectifier Diode Product overview: MBRF10H100CT-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRF10H100CT-E3/ 45 can be used for catalog matching and distributor lookup.

DIODE 5 A, 100 V, SILICON, RECTIFIER DIODE, TO-220AB, ROHS COMPLIANT, PLASTIC, ITO-220AB, 3 PIN, Rectifier Diode Product overview: MBRF10H100CT-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRF10H100CT-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Rectifier Common Cathode 10A Ito220Ab; Repetitive Peak Reverse Voltage Vishay - 65K1731 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier Common Cathode 10A Ito220Ab; Repetitive Peak Reverse Voltage Vishay
65K1731
Schottky Rectifier Common Cathode 10A Ito220Ab; Repetitive Peak Reverse Voltage Vishay 65K1731
SCHOTTKY RECTIFIER COMMON CATHODE 10A ITO220AB; Repetitive Peak Reverse Voltage:100V; Average Forward Current:10A; Diode Configuration:Dual Common Cathode; Diode Case Style:ITO-220AB; No. of Pins:3Pins; Forward Voltage Max:850mV RoHS Compliant: Yes

SCHOTTKY RECTIFIER COMMON CATHODE 10A ITO220AB; Repetitive Peak Reverse Voltage:100V; Average Forward Current:10A; Diode Configuration:Dual Common Cathode; Diode Case Style:ITO-220AB; No. of Pins:3Pins; Forward Voltage Max:850mV RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBRF10H100CT-E3/45
Schottky Diodes & Rectifiers MBRF10H100CT-E3/45
Schottky Diodes & Rectifiers 100 Volt 10A Dual Common-Cathode

Schottky Diodes & Rectifiers 100 Volt 10A Dual Common-Cathode

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRF10H100CT-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRF10H100CT-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers MBRF10H100CT-E3/45
DIODE ARR SCHOT 100V 5A ITO220AC

DIODE ARR SCHOT 100V 5A ITO220AC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers Schottky Diodes Rectifiers
Product Number 119813-MBRF10H100CT-E3/45 MBRF10H100CT-E3/45-ND 280-MBRF10H100CT-E3/45 65K1731 MBRF10H100CT-E3/45 MBRF10H100CT-E3/45
Product Name Diodes, Rectifiers - Arrays - MBRF10H100CT-E3/45 Diode Arrays 5 A 100 V Diode and Rectifier Schottky Rectifier Common Cathode 10A Ito220Ab; Repetitive Peak Reverse Voltage Vishay Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Schottky; Schottky
Life Cycle Stage Active Active
VF 0.7600 volts 0.8500 volts 0.7600 volts
VR 100 volts
IR 0.0035 mA
Unlock Full Specs
to access all available technical data