Vishay Precision Group Schottky Diodes & Rectifiers MBRF10H100-E3/45

Description
Diode Schottky 100V 10A 2-Pin(2+Tab)
Request a Quote Datasheet
Description
Diode Schottky 100V 10A 2-Pin(2+Tab)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 8130890 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8130890
Schottky Diodes & Rectifiers 8130890
Diode Schottky 100V 10A 2-Pin(2+Tab)

Diode Schottky 100V 10A 2-Pin(2+Tab)

Supplier's Site
Schottky Diodes & Rectifiers - 8130890P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8130890P
Schottky Diodes & Rectifiers 8130890P
Diode Schottky 100V 10A 2-Pin(2+Tab)

Diode Schottky 100V 10A 2-Pin(2+Tab)

Supplier's Site
Schottky Diodes & Rectifiers - 1780887 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1780887
Schottky Diodes & Rectifiers 1780887
Diode Schottky 100V 10A 2-Pin(2+Tab)

Diode Schottky 100V 10A 2-Pin(2+Tab)

Supplier's Site
Single Diodes - MBRF10H100-E3/45GI-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 10A Through Hole ITO-220AC

Diode Schottky 100V 10A Through Hole ITO-220AC

Buy Now Datasheet
10 A 100 V Diode and Rectifier - 280-MBRF10H100-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10 A 100 V Diode and Rectifier
280-MBRF10H100-E3/45
10 A 100 V Diode and Rectifier 280-MBRF10H100-E3/45
DIODE 10 A, 100 V, SILICON, RECTIFIER DIODE, TO-220AC, ROHS COMPLIANT, PLASTIC, ITO-220AC, 2 PIN, Rectifier Diode Product overview: MBRF10H100-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRF10H100-E3/45 can be used for catalog matching and distributor lookup.

DIODE 10 A, 100 V, SILICON, RECTIFIER DIODE, TO-220AC, ROHS COMPLIANT, PLASTIC, ITO-220AC, 2 PIN, Rectifier Diode Product overview: MBRF10H100-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRF10H100-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1034355-MBRF10H100-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1034355-MBRF10H100-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1034355-MBRF10H100-E3/45
Win Source Part Number: 1034355-MBRF10H100-E 3/45 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 1,000 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 770 mV @ 10 A Current - Reverse Leakage @ Vr: 4.5 µA @ 100 V Operating Temperature - Junction: -65°C ~ 175°C Mounting Type: Through Hole Package / Case: TO-220-2 Full Pack, Isolated Tab Supplier Device Package: ITO-220AC Alternative Parts (Cross-Reference): MBR10H100-E3/45; STPS8H100FP; 8TQ100PBF; MBR1060-E3/45; STTH802FP; STTH802DMBRF10H100-E 3/45.; MBRF10H100E3/45; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: MBRF10H100-E3/45-ND, MBRF10H100-E3/45GI Base Product Number: MBRF10

Win Source Part Number: 1034355-MBRF10H100-E3/45
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 1,000
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 770 mV @ 10 A
Current - Reverse Leakage @ Vr: 4.5 µA @ 100 V
Operating Temperature - Junction: -65°C ~ 175°C
Mounting Type: Through Hole
Package / Case: TO-220-2 Full Pack, Isolated Tab
Supplier Device Package: ITO-220AC
Alternative Parts (Cross-Reference): MBR10H100-E3/45; STPS8H100FP; 8TQ100PBF; MBR1060-E3/45; STTH802FP; STTH802DMBRF10H100-E3/45.; MBRF10H100E3/45;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: MBRF10H100-E3/45-ND,MBRF10H100-E3/45GI
Base Product Number: MBRF10

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRF10H100-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRF10H100-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers MBRF10H100-E3/45
DIODE SCHOTTKY 100V 10A ITO220AC

DIODE SCHOTTKY 100V 10A ITO220AC

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBRF10H100-E3/45
Schottky Diodes & Rectifiers MBRF10H100-E3/45
Schottky Diodes & Rectifiers 100 Volt 10A Single 250 Amp IFSM

Schottky Diodes & Rectifiers 100 Volt 10A Single 250 Amp IFSM

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Rectifiers Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number 8130890 8130890P MBRF10H100-E3/45GI-ND 280-MBRF10H100-E3/45 1034355-MBRF10H100-E3/45 MBRF10H100-E3/45 MBRF10H100-E3/45
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes 10 A 100 V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Rectifier Configuration / Technology Schottky
Package TO-220; To-220f TO-220; TO-220 TO-220; TO-220-2 Full Pack, Isolated Tab TO-220 TO-220-2 FP
RoHS Compliant RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data