Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - MBRF1060-E3/45 MBRF1060-E3/45

Description
Manufacturer: Vishay Win Source Part Number: 041446-MBRF1060-E3/4 5 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 800mV @ 10A Current - Reverse Leakage @ Vr: 100μA @ 60V Operating Temperature - Junction: -65°C to 150°C Family Name: MBRF1060 Categories: Discrete Semiconductor Products Status: Active Case / Package: ITO-220AC Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): MBR1060; MBR1060-BP; SBL1060; SBL1060-7; Introduction Date: February 22, 1999 ECCN: EAR99 Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 041446-MBRF1060-E3/4 5 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 800mV @ 10A Current - Reverse Leakage @ Vr: 100μA @ 60V Operating Temperature - Junction: -65°C to 150°C Family Name: MBRF1060 Categories: Discrete Semiconductor Products Status: Active Case / Package: ITO-220AC Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): MBR1060; MBR1060-BP; SBL1060; SBL1060-7; Introduction Date: February 22, 1999 ECCN: EAR99 Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - MBRF1060-E3/45 - 041446-MBRF1060-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBRF1060-E3/45
041446-MBRF1060-E3/45
Diodes, Rectifiers - Single - MBRF1060-E3/45 041446-MBRF1060-E3/45
Manufacturer: Vishay Win Source Part Number: 041446-MBRF1060-E3/4 5 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 800mV @ 10A Current - Reverse Leakage @ Vr: 100μA @ 60V Operating Temperature - Junction: -65°C to 150°C Family Name: MBRF1060 Categories: Discrete Semiconductor Products Status: Active Case / Package: ITO-220AC Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): MBR1060; MBR1060-BP; SBL1060; SBL1060-7; Introduction Date: February 22, 1999 ECCN: EAR99 Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 041446-MBRF1060-E3/45
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 800mV @ 10A
Current - Reverse Leakage @ Vr: 100μA @ 60V
Operating Temperature - Junction: -65°C to 150°C
Family Name: MBRF1060
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: ITO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): MBR1060; MBR1060-BP; SBL1060; SBL1060-7;
Introduction Date: February 22, 1999
ECCN: EAR99
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Diodes - MBRF1060-E3/45-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRF1060-E3/45-ND
Single Diodes MBRF1060-E3/45-ND
Diode Schottky 60V 10A Through Hole ITO-220AC

Diode Schottky 60V 10A Through Hole ITO-220AC

Buy Now Datasheet
Schottky 60V 10A Diode and Rectifier - 280-MBRF1060-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 10A Diode and Rectifier
280-MBRF1060-E3/45
Schottky 60V 10A Diode and Rectifier 280-MBRF1060-E3/45
DIODE SCHOTTKY 60V 10A ITO220AC Product overview: MBRF1060-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRF1060-E3/45 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 10A ITO220AC Product overview: MBRF1060-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRF1060-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBRF1060-E3/45
Schottky Diodes & Rectifiers MBRF1060-E3/45
Schottky Diodes & Rectifiers 60 Volt 10A Single 150 Amp IFSM

Schottky Diodes & Rectifiers 60 Volt 10A Single 150 Amp IFSM

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRF1060-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRF1060-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers MBRF1060-E3/45
DIODE SCHOTTKY 60V 10A ITO220AC

DIODE SCHOTTKY 60V 10A ITO220AC

Supplier's Site
Single Diodes - MBRF1060-E3/45 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MBRF1060-E3/45
Single Diodes MBRF1060-E3/45
DIODE SCHOTTKY 60V 10A ITO220AC

DIODE SCHOTTKY 60V 10A ITO220AC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Schottky Diodes Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number 041446-MBRF1060-E3/45 MBRF1060-E3/45-ND 280-MBRF1060-E3/45 MBRF1060-E3/45 MBRF1060-E3/45 MBRF1060-E3/45
Product Name Diodes, Rectifiers - Single - MBRF1060-E3/45 Single Diodes Schottky 60V 10A Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR3FF30 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 70 amps
IF 3400 mA
trr 50 ns
View Details
Specs
Life Cycle Stage Removed
VF 1.35 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
30 V, 5 A low VF MEGA Schottky barrier rectifier - PMEG030V050EPDZ - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOT1289 SOT1289
RoHS Compliant RoHS
View Details
6 suppliers