Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1216368-MBRF1045-E3/
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 10A
Operating Temperature - Junction: -65°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: ITO-220AC
Manufacturer Homepage: www.vishay.com
Manufacturer Package: TO-220-2 Full Pack, Isolated Tab
Voltage - DC Reverse (Vr) (Maximum): 45V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 570mV at 10A
Current - Reverse Leakage at Vr: 100μA at 45V
Diode Schottky 45V 10A 2-Pin(2+Tab)
Diode Schottky 45V 10A 2-Pin(2+Tab)
Diode Schottky 45V 10A 2-Pin(2+Tab)
DIODE 10 A, 45 V, SILICON, RECTIFIER DIODE, TO-220AC, ROHS COMPLIANT, PLASTIC, ITO-220AC, 2 PIN, Rectifier Diode Product overview: MBRF1045-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 A, 45 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10 A, 45 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRF1045-E3/45 can be used for catalog matching and distributor lookup.
Diode Schottky 45V 10A Through Hole ITO-220AC
SCHOTTKY RECTIFIER, 10A, 45V, ITO-220AC; Repetitive Peak Reverse Voltage:45V; Average Forward Current:10A; Diode Configuration:Single
Schottky Diodes & Rectifiers 45 Volt 10A Single 150 Amp IFSM
DIODE SCHOTTKY 45V 10A ITO220AC
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 1216368-MBRF1045-E3/45 | 8130887P | 8130887 | 280-MBRF1045-E3/45 | 112-MBRF1045-E3/45-ND | 65K1735 | MBRF1045-E3/45 | MBRF1045-E3/45 |
| Product Name | Diodes, Rectifiers - Single - MBRF1045-E3/45 | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | 10 A 45 V Diode and Rectifier | Single Diodes | Schottky Rectifier, 10A, 45V, Ito-220Ac; Repetitive Peak Reverse Voltage Vishay | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| VF | 0.5700 volts | 0.9500 volts | 0.5700 volts | |||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | |||||
| Package | TO-220; TO-220 | TO-220; To-220f | ITO-220AC | TO-220-2 FP | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS |