Vishay Precision Group Schottky 100V 10A Diode and Rectifier MBRF10100-E3/4W

Description
DIODE SCHOTTKY 100V 10A ITO220AC Product overview: MBRF10100-E3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRF10100-E3/4W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 100V 10A ITO220AC Product overview: MBRF10100-E3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRF10100-E3/4W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 100V 10A Diode and Rectifier - 280-MBRF10100-E3/4W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100V 10A Diode and Rectifier
280-MBRF10100-E3/4W
Schottky 100V 10A Diode and Rectifier 280-MBRF10100-E3/4W
DIODE SCHOTTKY 100V 10A ITO220AC Product overview: MBRF10100-E3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRF10100-E3/4W can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 100V 10A ITO220AC Product overview: MBRF10100-E3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRF10100-E3/4W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - MBRF10100-E3/4WGI-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 10A Through Hole ITO-220AC

Diode Schottky 100V 10A Through Hole ITO-220AC

Buy Now Datasheet
RECTIFIER; ITO-220AC; 100V; 10A;THROUGHHOLE TRENCH SCHOTTKY - 70217463 - Allied Electronics, Inc.
Fort Worth, TX, USA
RECTIFIER; ITO-220AC; 100V; 10A;THROUGHHOLE TRENCH SCHOTTKY
70217463
RECTIFIER; ITO-220AC; 100V; 10A;THROUGHHOLE TRENCH SCHOTTKY 70217463
Features: Trench MOS Schottky technology Lower Power Losses, High Efficiency Low Forward Voltage Drop High Forward Surge Capability High Frequency Operation Meets MSL Level 1, Per J-STD-020, LF Maximum Peak of 245°C (For TO-263AB Package) Solder Dip 260°C, 40 s (For TO-220AC and ITO-220AC Package) Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC Applications: For use in high frequency rectifier of switching mode power supplies, freewheeling diodes, dc-to-dc converters or polarity protection application.

Features:

  • Trench MOS Schottky technology
  • Lower Power Losses, High Efficiency
  • Low Forward Voltage Drop
  • High Forward Surge Capability
  • High Frequency Operation
  • Meets MSL Level 1, Per J-STD-020, LF Maximum Peak of 245°C (For TO-263AB Package)
  • Solder Dip 260°C, 40 s (For TO-220AC and ITO-220AC Package)
  • Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC
    Applications:
    For use in high frequency rectifier of switching mode power supplies, freewheeling diodes, dc-to-dc converters or polarity protection application.
Supplier's Site
Schottky Rectifier, 10A, 100V, Ito-220Ac; Repetitive Peak Reverse Voltage Vishay - 24R6792 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 10A, 100V, Ito-220Ac; Repetitive Peak Reverse Voltage Vishay
24R6792
Schottky Rectifier, 10A, 100V, Ito-220Ac; Repetitive Peak Reverse Voltage Vishay 24R6792
SCHOTTKY RECTIFIER, 10A, 100V, ITO-220AC; Repetitive Peak Reverse Voltage:100V; Average Forward Current:10A; Diode Configuration:Single ; Diode Case Style:ITO-220AC; No. of Pins:2Pins; Forward Voltage Max:800mV; Product Range:- RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 10A, 100V, ITO-220AC; Repetitive Peak Reverse Voltage:100V; Average Forward Current:10A; Diode Configuration:Single; Diode Case Style:ITO-220AC; No. of Pins:2Pins; Forward Voltage Max:800mV; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBRF10100-E3/4W
Schottky Diodes & Rectifiers MBRF10100-E3/4W
Schottky Diodes & Rectifiers 10 Amp 100 Volt 150 Amp IFSM

Schottky Diodes & Rectifiers 10 Amp 100 Volt 150 Amp IFSM

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRF10100-E3/4W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRF10100-E3/4W
Discrete Semiconductor Products - Diodes - Rectifiers MBRF10100-E3/4W
DIODE SCHOTTKY 100V 10A ITO220AC

DIODE SCHOTTKY 100V 10A ITO220AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 280-MBRF10100-E3/4W MBRF10100-E3/4WGI-ND 70217463 24R6792 MBRF10100-E3/4W MBRF10100-E3/4W
Product Name Schottky 100V 10A Diode and Rectifier Single Diodes RECTIFIER; ITO-220AC; 100V; 10A;THROUGHHOLE TRENCH SCHOTTKY Schottky Rectifier, 10A, 100V, Ito-220Ac; Repetitive Peak Reverse Voltage Vishay Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube ITO-220AC TO-220-2 FP TO-220
RoHS Compliant RoHS RoHS
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to ? C (-85 to ? F)
VF 0.6500 volts 0.8000 volts 0.8000 volts
IF 10000 mA 10000 mA
Unlock Full Specs
to access all available technical data