Vishay Intertechnology, Inc. Schottky 60V TO252 Diode and Rectifier MBRD660CTTRRPBF

Description
DIODE ARRAY SCHOTTKY 60V TO252 Product overview: MBRD660CTTRRPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, TO252, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRD660CTTRRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY SCHOTTKY 60V TO252 Product overview: MBRD660CTTRRPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, TO252, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRD660CTTRRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 60V TO252 Diode and Rectifier - 286-MBRD660CTTRRPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V TO252 Diode and Rectifier
286-MBRD660CTTRRPBF
Schottky 60V TO252 Diode and Rectifier 286-MBRD660CTTRRPBF
DIODE ARRAY SCHOTTKY 60V TO252 Product overview: MBRD660CTTRRPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, TO252, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRD660CTTRRPBF can be used for catalog matching and distributor lookup.

DIODE ARRAY SCHOTTKY 60V TO252 Product overview: MBRD660CTTRRPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, TO252, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRD660CTTRRPBF can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - MBRD660CTTRRPBF - 207735-MBRD660CTTRRPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBRD660CTTRRPBF
207735-MBRD660CTTRRPBF
Diodes, Rectifiers - Arrays - MBRD660CTTRRPBF 207735-MBRD660CTTRRPBF
Manufacturer: Vishay Win Source Part Number: 207735-MBRD660CTTRRP BF Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Voltage - Forward (Vf) (Max) @ If: 650mV @ 3A Current - Reverse Leakage @ Vr: 100μA @ 60V Operating Temperature - Junction: -40°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 3A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: D-PAK (TO-252AA) Speed(Frequency): Fast Recovery = 200mA (Io)

Manufacturer: Vishay
Win Source Part Number: 207735-MBRD660CTTRRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Voltage - Forward (Vf) (Max) @ If: 650mV @ 3A
Current - Reverse Leakage @ Vr: 100μA @ 60V
Operating Temperature - Junction: -40°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 3A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: D-PAK (TO-252AA)
Speed(Frequency): Fast Recovery = 200mA (Io)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-MBRD660CTTRRPBF 207735-MBRD660CTTRRPBF
Product Name Schottky 60V TO252 Diode and Rectifier Diodes, Rectifiers - Arrays - MBRD660CTTRRPBF
Package Reel - TR D-PAK (TO-252AA)
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F)
Diode Type Schottky; Schottky
Life Cycle Stage Obsolete(EOL)
Unlock Full Specs
to access all available technical data