Vishay Intertechnology, Inc. Schottky 60V 3A DPAK Diode and Rectifier MBRD660CTTRL

Description
DIODE ARRAY SCHOTTKY 60V 3A DPAK Product overview: MBRD660CTTRL from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 3A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRD660CTTRL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY SCHOTTKY 60V 3A DPAK Product overview: MBRD660CTTRL from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 3A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRD660CTTRL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 60V 3A DPAK Diode and Rectifier - 286-MBRD660CTTRL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 3A DPAK Diode and Rectifier
286-MBRD660CTTRL
Schottky 60V 3A DPAK Diode and Rectifier 286-MBRD660CTTRL
DIODE ARRAY SCHOTTKY 60V 3A DPAK Product overview: MBRD660CTTRL from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 3A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRD660CTTRL can be used for catalog matching and distributor lookup.

DIODE ARRAY SCHOTTKY 60V 3A DPAK Product overview: MBRD660CTTRL from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 3A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRD660CTTRL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - MBRD660CTTRL-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
MBRD660CTTRL-ND
Diode Arrays MBRD660CTTRL-ND
Diode Array 1 Pair Common Cathode Schottky 60V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Schottky 60V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Diodes, Rectifiers - Arrays - MBRD660CTTRL - 1216350-MBRD660CTTRL - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBRD660CTTRL
1216350-MBRD660CTTRL
Diodes, Rectifiers - Arrays - MBRD660CTTRL 1216350-MBRD660CTTRL
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1216350-MBRD660CTTRL Packaging: Tape and Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -40°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 3A Categories: Discrete Semiconductor Products Supplier Device Package: D-Pak Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Voltage - DC Reverse (Vr) (Maximum): 60V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Automotive, Industrial Family Part Number: MBRD660CT Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 700mV at 3A Current - Reverse Leakage at Vr: 100μA at 60V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1216350-MBRD660CTTRL
Packaging: Tape and Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -40°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 3A
Categories: Discrete Semiconductor Products
Supplier Device Package: D-Pak
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Voltage - DC Reverse (Vr) (Maximum): 60V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Automotive, Industrial
Family Part Number: MBRD660CT
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 700mV at 3A
Current - Reverse Leakage at Vr: 100μA at 60V

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - MBRD660CTTRL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRD660CTTRL
Discrete Semiconductor Products - Diodes - Rectifiers MBRD660CTTRL
DIODE ARRAY SCHOTTKY 60V 3A DPAK

DIODE ARRAY SCHOTTKY 60V 3A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-MBRD660CTTRL MBRD660CTTRL-ND 1216350-MBRD660CTTRL MBRD660CTTRL
Product Name Schottky 60V 3A DPAK Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - MBRD660CTTRL Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 DPAK
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Arrangement Common Catode
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data