Vishay Intertechnology, Inc. Schottky 50V Diode and Rectifier MBRD650CTPBF

Description
DIODE ARRAY SCHOTTKY 50V TO252AA Product overview: MBRD650CTPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRD650CTPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY SCHOTTKY 50V TO252AA Product overview: MBRD650CTPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRD650CTPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 50V Diode and Rectifier - 286-MBRD650CTPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 50V Diode and Rectifier
286-MBRD650CTPBF
Schottky 50V Diode and Rectifier 286-MBRD650CTPBF
DIODE ARRAY SCHOTTKY 50V TO252AA Product overview: MBRD650CTPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRD650CTPBF can be used for catalog matching and distributor lookup.

DIODE ARRAY SCHOTTKY 50V TO252AA Product overview: MBRD650CTPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRD650CTPBF can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - MBRD650CTPBF - 207734-MBRD650CTPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBRD650CTPBF
207734-MBRD650CTPBF
Diodes, Rectifiers - Arrays - MBRD650CTPBF 207734-MBRD650CTPBF
Manufacturer: Vishay Win Source Part Number: 207734-MBRD650CTPBF Packaging: Tube/Rail Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 50V Voltage - Forward (Vf) (Max) @ If: 650mV @ 3A Current - Reverse Leakage @ Vr: 100μA @ 50V Operating Temperature - Junction: -40°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 3A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: D-PAK (TO-252AA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 207734-MBRD650CTPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50V
Voltage - Forward (Vf) (Max) @ If: 650mV @ 3A
Current - Reverse Leakage @ Vr: 100μA @ 50V
Operating Temperature - Junction: -40°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 3A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: D-PAK (TO-252AA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-MBRD650CTPBF 207734-MBRD650CTPBF
Product Name Schottky 50V Diode and Rectifier Diodes, Rectifiers - Arrays - MBRD650CTPBF
Package Tube/Rail D-PAK (TO-252AA)
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F)
Diode Type Schottky; Schottky
Life Cycle Stage Obsolete(EOL)
Unlock Full Specs
to access all available technical data