Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 804413-MBRD650CT
Packaging: Tube
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -40°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 3A
Part Status: Obsolete (End Of Life)
Supplier Device Package: D-Pak
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Voltage - DC Reverse (Vr) (Maximum): 50V
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 700mV at 3A
Current - Reverse Leakage at Vr: 100μA at 50V
Part Number Series: MBRD650CT
Diode Array 1 Pair Common Cathode Schottky 50V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Diode Arrays | Diode Arrays |
| Product Number | 804413-MBRD650CT | MBRD650CT-ND |
| Product Name | Diodes, Rectifiers - Arrays - MBRD650CT | Diode Arrays |
| Diode Type | Schottky; Schottky | |
| VF | 0.7000 volts | |
| VR | 50 volts | |
| IR | 0.1000 mA |