Vishay Intertechnology, Inc. Schottky 40V 3A DPAK Diode and Rectifier MBRD340TRL

Description
DIODE SCHOTTKY 40V 3A DPAK Product overview: MBRD340TRL from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRD340TRL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 40V 3A DPAK Product overview: MBRD340TRL from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRD340TRL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 40V 3A DPAK Diode and Rectifier - 280-MBRD340TRL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 3A DPAK Diode and Rectifier
280-MBRD340TRL
Schottky 40V 3A DPAK Diode and Rectifier 280-MBRD340TRL
DIODE SCHOTTKY 40V 3A DPAK Product overview: MBRD340TRL from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRD340TRL can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 3A DPAK Product overview: MBRD340TRL from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRD340TRL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - MBRD340TRL-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRD340TRL-ND
Single Diodes MBRD340TRL-ND
Diode Schottky 40V 3A Surface Mount D-PAK (TO-252AA)

Diode Schottky 40V 3A Surface Mount D-PAK (TO-252AA)

Buy Now Datasheet
Diodes, Rectifiers - Single - MBRD340TRL - 1216328-MBRD340TRL - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBRD340TRL
1216328-MBRD340TRL
Diodes, Rectifiers - Single - MBRD340TRL 1216328-MBRD340TRL
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1216328-MBRD340TRL Packaging: Tape and Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 3A Operating Temperature - Junction: -40°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: D-PAK (TO-252AA) Status: Obsolete Manufacturer Homepage: www.vishay.com Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Voltage - DC Reverse (Vr) (Maximum): 40V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Automotive, Industrial Family Part Number: MBRD340 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 600mV at 3A Current - Reverse Leakage at Vr: 200μA at 40V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1216328-MBRD340TRL
Packaging: Tape and Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 3A
Operating Temperature - Junction: -40°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: D-PAK (TO-252AA)
Status: Obsolete
Manufacturer Homepage: www.vishay.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Voltage - DC Reverse (Vr) (Maximum): 40V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Automotive, Industrial
Family Part Number: MBRD340
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 600mV at 3A
Current - Reverse Leakage at Vr: 200μA at 40V

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - MBRD340TRL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRD340TRL
Discrete Semiconductor Products - Diodes - Rectifiers MBRD340TRL
DIODE SCHOTTKY 40V 3A DPAK

DIODE SCHOTTKY 40V 3A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Schottky Diodes Rectifiers
Product Number 280-MBRD340TRL MBRD340TRL-ND 1216328-MBRD340TRL MBRD340TRL
Product Name Schottky 40V 3A DPAK Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - MBRD340TRL Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR)
Unlock Full Specs
to access all available technical data