Vishay Intertechnology, Inc. Schottky 3A 30V Diode and Rectifier MBRD330TRLPBF

Description
SCHOTTKY RECTIFIER, 3A, 30V, D-PAK; Diode Type: Schottky; Leaded Process Compatible: Yes ; RoHS Compliant: Yes Product overview: MBRD330TRLPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRD330TRLPBF can be used for catalog matching and distributor lookup.
Request a Quote
Description
SCHOTTKY RECTIFIER, 3A, 30V, D-PAK; Diode Type: Schottky; Leaded Process Compatible: Yes ; RoHS Compliant: Yes Product overview: MBRD330TRLPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRD330TRLPBF can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Schottky 3A 30V Diode and Rectifier - 280-MBRD330TRLPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 3A 30V Diode and Rectifier
280-MBRD330TRLPBF
Schottky 3A 30V Diode and Rectifier 280-MBRD330TRLPBF
SCHOTTKY RECTIFIER, 3A, 30V, D-PAK; Diode Type: Schottky; Leaded Process Compatible: Yes ; RoHS Compliant: Yes Product overview: MBRD330TRLPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRD330TRLPBF can be used for catalog matching and distributor lookup.

SCHOTTKY RECTIFIER, 3A, 30V, D-PAK; Diode Type: Schottky; Leaded Process Compatible: Yes ; RoHS Compliant: Yes Product overview: MBRD330TRLPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRD330TRLPBF can be used for catalog matching and distributor lookup.

Supplier's Site
Schottky Diodes - MBRD330TRLPBF - 1076551-MBRD330TRLPBF - Win Source Electronics
Laguna Hills, CA, United States
Schottky Diodes - MBRD330TRLPBF
1076551-MBRD330TRLPBF
Schottky Diodes - MBRD330TRLPBF 1076551-MBRD330TRLPBF
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1076551-MBRD330TRLPB F Forward Current: 3 A Number of Pins: 3 Categories: Schottky Diodes Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -40 °C Element Configuration: Common Anode Max Reverse Leakage Current: 200 µA Max Surge Current: 490 A

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1076551-MBRD330TRLPBF
Forward Current: 3 A
Number of Pins: 3
Categories: Schottky Diodes
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Element Configuration: Common Anode
Max Reverse Leakage Current: 200 µA
Max Surge Current: 490 A

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-MBRD330TRLPBF 1076551-MBRD330TRLPBF
Product Name Schottky 3A 30V Diode and Rectifier Schottky Diodes - MBRD330TRLPBF
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - BAT1503WE6327HTSA1 - Rochester Electronics
Specs
Diode Type Schottky
Diode Applications Detector; Mixer
Life Cycle Stage Active
View Details
10 suppliers
Rectifier Assembly - FP100UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
Rectifier Diode - HR3PFT1 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 90 amps
IF 4000 mA
trr 30 ns
View Details
Rectifier Diodes, Type SBD - Model: YG872C12R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 10 amps
VRRM 120 volts
View Details